ContiTech AG Hose Lines for Power Train Applications

Description
Hose lines for engine, transmission, and turbocharger systems in passenger cars and commercial vehicles For Turbocharger cooling, we use materials and material combinations involving aluminum, steel, and EPDM. For Engine Oil Cooling. Extremely temperature-resistan t and highly flexible lines guarantee easy assembly through the use of innovative connection systems. For Transmission Oil Cooling. Elbow joints with high-temperature-res istant oil hoses for various applications, with good damping characteristics. Hose types made from PTFE or PFA with stainless steel outer braiding and temperature resistance from -40°C to +210°C EPDM elastomer hoses with textile pressure carrier and temperature resistance from -40°C to +155°C
Description
Hose lines for engine, transmission, and turbocharger systems in passenger cars and commercial vehicles For Turbocharger cooling, we use materials and material combinations involving aluminum, steel, and EPDM. For Engine Oil Cooling. Extremely temperature-resistan t and highly flexible lines guarantee easy assembly through the use of innovative connection systems. For Transmission Oil Cooling. Elbow joints with high-temperature-res istant oil hoses for various applications, with good damping characteristics. Hose types made from PTFE or PFA with stainless steel outer braiding and temperature resistance from -40°C to +210°C EPDM elastomer hoses with textile pressure carrier and temperature resistance from -40°C to +155°C

Suppliers

Company
Product
Description
Supplier Links
Hose Lines for Power Train Applications -  - ContiTech AG
Hanover, Germany
Hose Lines for Power Train Applications
Hose Lines for Power Train Applications
Hose lines for engine, transmission, and turbocharger systems in passenger cars and commercial vehicles For Turbocharger cooling, we use materials and material combinations involving aluminum, steel, and EPDM. For Engine Oil Cooling. Extremely temperature-resistan t and highly flexible lines guarantee easy assembly through the use of innovative connection systems. For Transmission Oil Cooling. Elbow joints with high-temperature-res istant oil hoses for various applications, with good damping characteristics. Hose types made from PTFE or PFA with stainless steel outer braiding and temperature resistance from -40°C to +210°C EPDM elastomer hoses with textile pressure carrier and temperature resistance from -40°C to +155°C

Hose lines for engine, transmission, and turbocharger systems in passenger cars and commercial vehicles

For Turbocharger cooling, we use materials and material combinations involving aluminum, steel, and EPDM.

For Engine Oil Cooling. Extremely temperature-resistant and highly flexible lines guarantee easy assembly through the use of innovative connection systems.

For Transmission Oil Cooling. Elbow joints with high-temperature-resistant oil hoses for various applications, with good damping characteristics.

  • Hose types made from PTFE or PFA with stainless steel outer braiding and temperature resistance from -40°C to +210°C
  • EPDM elastomer hoses with textile pressure carrier and temperature resistance from -40°C to +155°C
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Industrial Hose
Product Name Hose Lines for Power Train Applications
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357787 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1000307 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.453 inch (11.51 mm)
View Details