ContiTech AG Datasheets for Diaphragms
Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers.
Diaphragms: Learn more
| Product Name | Notes |
|---|---|
| Extremely low-permeating and temperature-resistan t diaphragms used in Wiggins gas holders. Gas holder diaphragms are used in Wiggins gas holders in steel plants for the temporary storage of converter and... | |
| In addition to uses in gas holders, steam accumulators and sewer gas accumulators we produce accumulator diaphragms for special areas of application. Choosing from a wide spectrum of elastomer compounds... | |
| Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing... | |
| Sewer gas diaphragms serve in the temporary storage of fermentation gas and biogas which are used as fuel for heat recovery or steam generation. Properties High tensile strength, high flexibility,... | |
| Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs,... |