ContiTech AG Datasheets for Timing Belts (inch)
English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Belts (inch): Learn more
| Product Name | Notes |
|---|---|
| PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance... | |
| Timing belt for the lower and medium power range. Properties: temperature range, depending on application, from 20°C to +100°C conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited... |