ContiTech AG Datasheets for V-Belts and V-Ribbed Belts
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more
| Product Name | Notes |
|---|---|
| AGRIDUR® power transmission belts ensure extremely reliable power transmission – thanks to their smooth running properties even under harsh operating conditions as a result of dirt, dust and moisture. Furthermore,... | |
| Banded V-belt for drives with major load changes. Properties: temperature range from –40°C to +80°C enhanced running smoothness electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical... | |
| Banded V-belt with low-stretch aramid tensile member and advanced compound for transmitting lots of power with high impact loads, suited for use with back-tensioners. Properties: resistant to temperatures from -30°C... | |
| Banded V-belt with reinforced polyester tensile member and advanced compound for safely transmitting more power, suited for use with back-tensioners. Properties: resistant to temperatures from -30°C to +80°C electrically conductive... | |
| Elastic multi V-belts enable the non-positive power transmission of torque in belt drives without a tensioning pulley. Their task: To drive alternators, fans, water pumps, AC compressors and power steering... | |
| For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and... | |
| For maximum efficiency in accessory drive systems Properties: Reduces power loss in FEAD accessory drive systems by 10% compared to standard UNIPOWER, thereby reducing gasoline consumption and CO2 emissions Optimal... | |
| For quiet running, even under difficult conditions Properties: Optimum running/noise behavior, even under difficult conditions such as Cold start Extreme moisture Large system tolerances High dynamic excitations Rugged, wear-resistant fabric... | |
| For start-stop and mild hybrid applications. Properties: Especially suitable for applications with start-stop functionality in accessory drive systems (FEAD) Also suitable for mild hybrid applications in FEAD: Recuperation (= recovery... | |
| Grinding belt, optimized for use in commercial vehicle applications. Properties: Optimally suited for commercial vehicle applications Long service life: Potential for more than 500,000 km when used in trucks Operating... | |
| Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from -30°C to +90°C... | |
| Laminated heavy-duty V-belt with reinforced polyester tensile member for different types for controlled slip and noiseless clutch engagement. Properties: temperature range from –30°C to +90°C resistant to shock loads suited... | |
| Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the... | |
| Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil resistant... | |
| Partly laminated heavy-duty V-belt with reinforced polyester tensile member for different types for controlled slip and noiseless clutch engagement. Properties: temperature range from –30°C to +90°C resistant to shock loads... | |
| Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced... | |
| Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –30°C to +90°C very good flexibility thanks to molded teeth... | |
| Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30°C to +70°C very good flexibility thanks to molded teeth matched-set L=L (from 1000 mm) electrically conductive... | |
| The standard solution for long service life Properties: Long service life: potential for over 240,000 km Wide operating temperature range from -40°C to +140°C Excellent abrasion resistance Excellent noise behavior... | |
| Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –40°C to +120°C very good flexibility thanks... | |
| V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of... | |
| V-ribbed belt for drives with fixed center distances without separate tensioner. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners electrically conductive to ISO... | |
| V-ribbed belt for high gear rations, high belt speeds, small pulley diameters and back-tension rollers in accordance with DIN 7867. Properties: temperature range from –30°C to +80°C enhanced running smoothness... | |
| V-ribbed belt with low-stretch tensile member for heavy-duty power transmission accompanied by high loads. Properties: temperature range from –30°C to +80°C enhanced running smoothness suitable for highest loads electrically conductive... | |
| Variable speed belt for variomatic and variator drives Properties: temperature range from –30°C to +90°C electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof | |
| Variable speed belt with low-stretch aramid tension member and advanced compound Properties: temperature range from –30°C to +90°C electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical... | |
| Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from –55°C to +70°C suited for counterbending / back-tensioners electrically... | |
| Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: temperature range from –30°C to +80°C conditionally resistant to... | |
| Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from... | |
| Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive... | |
| Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C matched-set L=L... | |
| Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to... |