ContiTech AG Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
| A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs... | |
| As a replacement for chain drives. Properties: Up to 30% less frictional loss reduces CO2 emissions/li> Innovative oval sprocket technology allows for 30% reduction in timing belt width More flexibility... | |
| Double-sided timing belt for compact drives with reverse rotation. Properties: temperature range, depending on application, from 20°C to +100°C conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited... | |
| For a wide temperature range. Properties: Wide temperature range from -40°C to +150°C Long running time of up to 300,000 km Optimized versions for different climate regions 1 | Polyamide... | |
| For common rail technology. Properties: Suitable for extreme injection pressure forces up to 2,500 N Full functionality during the entire life of the common rail engine (240,000 km) Excellent flexural... | |
| For electronic steering gears. Properties: Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km Wide temperature range from -45°C to 120°C Optimal noise behavior during operation thanks to slanted... | |
| For water pump drives Properties: Treated with multilayer wear protection system (Durolan) Safe operation without replacement interval (engine lifetime) Low-noise, even at high RPMs High-speed-proof Small center distances possible Minimal... | |
| Heavy-duty double-sided timing belt for high speeds. Properties: temperature range, depending on application, from 20°C to +100°C electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical... | |
| Heavy-duty timing belts for high power transmission at high speeds. Properties: temperature range, depending on application, from 20°C to +100°C electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant... | |
| Heavy-duty timing belts for sustained transmission of higher torque levels at low speed. Properties: temperature range, depending on application, from 20°C to +100°C electrically conductive to ISO 9563 conditionally resistant... | |
| PU heavy-duty timing belt for high power transmission at high speeds with balanced two-filament tension member in S and Z design. Properties: temperature range, depending on application, from 30°C to... | |
| PU heavy-duty timing belt with aramid tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the... | |
| PU heavy-duty timing belt with carbon tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the... | |
| PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance... | |
| Reinforced rubber timing belt developed to work in a variety of extremely demanding drives. Properties: temperature range, depending on application, from 50°C to +95°C compatible with CTD; therefore, it is... | |
| Self-tracking timing belt made for very quiet and reduced vibration operation; excellent choice for horizontal drives. Properties: temperature range, depending on application, from 40°C to +95°C very low-noise electrically conductive... | |
| Silicone-free heavy-duty timing belt free of paintwork damaging substances. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally... | |
| Silicone-free heavy-duty timing belt with low-stretch aramid tension member. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally... | |
| Silicone-free timing belt free of paintwork damaging substances that damage paintwork. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO... | |
| The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with... | |
| Timing belts enable synchronous positive-fit power transmission in car engines. Their task: To drive camshafts, injection pumps, balancer shafts and other ancillary components. The high quality of the ContiTech timing... | |
| Timing belts for the lower and medium power range, allergen-free und free of carbon black with the same technical features as the CONTI® SYNCHROBELT. Properties: temperature range from 20°C to... |