ContiTech AG Datasheets for Elastomer and Rubber Shapes
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more
| Product Name | Notes |
|---|---|
| Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the... | |
| ContiTech Materials for Mobile Buildings are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as... | |
| Greater safety, comfort and economy – these are the key advantages of the newly developed protective cloth material with ContiBarrierSystem®. When used in chemical protection suits, the new material design... | |
| We develop and manufacture elastomer sheetings from a wide variety of materials. The sheetings are processed into high-precision static and dynamic seals as well as other products such as scrapers,... | |
| When a material is to be used for such a specialised application as airships or helium balloons there are, of course, particular demands on the material. High strength, air-tightness, weather... |