Rittal North America LLC OM adapter with Connection Cables SV 9340.340

Description
Article number: SV 9340.340 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Support frame (W x H) 45 mm x 170 mm ( 1.77 ˝ x 6.69 ˝ ) Weight/packaging unit 0.28 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502512 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support frame, support rail TS 45C
Description
Article number: SV 9340.340 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Support frame (W x H) 45 mm x 170 mm ( 1.77 ˝ x 6.69 ˝ ) Weight/packaging unit 0.28 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502512 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support frame, support rail TS 45C
Datasheet
Datasheet Summary
Powered by GS/AI

The SV 9340.340 is an OM adapter designed for power distribution, featuring a 3-pole configuration suitable for 60 mm bar systems. It has a maximum rated current of 25 A and operates at a rated voltage of 690 V AC. The connection cables are AWG 12 in length, measuring 130 mm, and are rated for a maximum continuous operating temperature of 105°C. The adapter is constructed from polyamide and complies with fire protection standards corresponding to UL 94-V0. It is compatible with support rail type TS 45C and has dimensions of 45 mm in width and 208 mm in height. The product is suitable for busbars with a cross-section height of 5 to 10 mm.

Datasheet Summary
Powered by GS/AI

The SV 9340.340 is an OM adapter designed for power distribution, featuring a 3-pole configuration suitable for 60 mm bar systems. It has a maximum rated current of 25 A and operates at a rated voltage of 690 V AC. The connection cables are AWG 12 in length, measuring 130 mm, and are rated for a maximum continuous operating temperature of 105°C. The adapter is constructed from polyamide and complies with fire protection standards corresponding to UL 94-V0. It is compatible with support rail type TS 45C and has dimensions of 45 mm in width and 208 mm in height. The product is suitable for busbars with a cross-section height of 5 to 10 mm.

Suppliers

Company
Product
Description
Supplier Links
OM adapter with Connection Cables - SV 9340.340 - Rittal North America LLC
Schaumburg, IL, United States
OM adapter with Connection Cables
SV 9340.340
OM adapter with Connection Cables SV 9340.340
Article number: SV 9340.340 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Support frame (W x H) 45 mm x 170 mm ( 1.77 ˝ x 6.69 ˝ ) Weight/packaging unit 0.28 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502512 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support frame, support rail TS 45C

Article number:
SV 9340.340
Material
Polyamide
Fire protection corresponding to UL 94-V0
Color
Chassis: RAL 7035
Length
AWG 12
Rated current max.
25 A
Rated operating voltage
690 V, 3~
For busbar systems with centre-to-centre spacing
60 mm
Connection cables (length)
130 mm
( 5.12 ˝ )
Support rail type
TS 45C
Note
The technical data may vary for UL applications.
Number of poles
3-pole
Dimensions
Width: 45 mm
Height: 208 mm
( Width: 1.77 ˝
Height: 8.19 ˝ )
Support rails Qty/height
1 / 10 mm
( 0.39 ˝ )
Suitable for busbars
with cross-section height: 5, 10 mm
( with cross-section height: 0.2, 0.39 ˝ )
Support frame (W x H)
45 mm x 170 mm
( 1.77 ˝ x 6.69 ˝ )
Weight/packaging unit
0.28 kg
( 0.6 lb. )
Packaging unit
1 pc(s).
Copper weight (kg per piece)
0.036
Customs tariff number
85369095
EAN
4028177502512
ETIM 7.0
EC001531
ECLASS 8.0
27370304
Product description
SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support frame, support rail TS 45C

Supplier's Site Datasheet

Technical Specifications

  Rittal North America LLC
Product Category Busbars and Busways
Product Number SV 9340.340
Product Name OM adapter with Connection Cables
Busbar (Conductor) Material Other
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/18 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details