Rittal North America LLC OM adapter with Connection Cables SV 9340.310

Description
Article number: SV 9340.310 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Weight/packaging unit 0.26 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502505 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support rail TS 45C
Description
Article number: SV 9340.310 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Weight/packaging unit 0.26 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502505 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support rail TS 45C
Datasheet
Datasheet Summary
Powered by GS/AI

The SV 9340.310 is an OM adapter with connection cables designed for use in power distribution applications. It features a 3-pole configuration suitable for 60 mm bar systems and has a maximum rated current of 25 A. The rated operating voltage is 690 V AC, making it suitable for various industrial applications. The connection cables are AWG 12 in size and have a length of 130 mm. The adapter is constructed from polyamide material, ensuring durability and compliance with fire protection standards corresponding to UL 94-V0. It is designed to be mounted on TS 45C support rails, with a width of 45 mm and a height of 208 mm. The product weighs 0.26 kg and is packaged as a single unit. This adapter is appropriate for busbars with a cross-section height of 5 or 10 mm.

Datasheet Summary
Powered by GS/AI

The SV 9340.310 is an OM adapter with connection cables designed for use in power distribution applications. It features a 3-pole configuration suitable for 60 mm bar systems and has a maximum rated current of 25 A. The rated operating voltage is 690 V AC, making it suitable for various industrial applications. The connection cables are AWG 12 in size and have a length of 130 mm. The adapter is constructed from polyamide material, ensuring durability and compliance with fire protection standards corresponding to UL 94-V0. It is designed to be mounted on TS 45C support rails, with a width of 45 mm and a height of 208 mm. The product weighs 0.26 kg and is packaged as a single unit. This adapter is appropriate for busbars with a cross-section height of 5 or 10 mm.

Suppliers

Company
Product
Description
Supplier Links
OM adapter with Connection Cables - SV 9340.310 - Rittal North America LLC
Schaumburg, IL, United States
OM adapter with Connection Cables
SV 9340.310
OM adapter with Connection Cables SV 9340.310
Article number: SV 9340.310 Material Polyamide Fire protection corresponding to UL 94-V0 Color Chassis: RAL 7035 Length AWG 12 Rated current max. 25 A Rated operating voltage 690 V, 3~ For busbar systems with centre-to-centre spacing 60 mm Connection cables (length) 130 mm ( 5.12 ˝ ) Support rail type TS 45C Note The technical data may vary for UL applications. Number of poles 3-pole Dimensions Width: 45 mm Height: 208 mm ( Width: 1.77 ˝ Height: 8.19 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for busbars with cross-section height: 5, 10 mm ( with cross-section height: 0.2, 0.39 ˝ ) Weight/packaging unit 0.26 kg ( 0.6 lb. ) Packaging unit 1 pc(s). Copper weight (kg per piece) 0.036 Customs tariff number 85369095 EAN 4028177502505 ETIM 7.0 EC001531 ECLASS 8.0 27370304 Product description SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support rail TS 45C

Article number:
SV 9340.310
Material
Polyamide
Fire protection corresponding to UL 94-V0
Color
Chassis: RAL 7035
Length
AWG 12
Rated current max.
25 A
Rated operating voltage
690 V, 3~
For busbar systems with centre-to-centre spacing
60 mm
Connection cables (length)
130 mm
( 5.12 ˝ )
Support rail type
TS 45C
Note
The technical data may vary for UL applications.
Number of poles
3-pole
Dimensions
Width: 45 mm
Height: 208 mm
( Width: 1.77 ˝
Height: 8.19 ˝ )
Support rails Qty/height
1 / 10 mm
( 0.39 ˝ )
Suitable for busbars
with cross-section height: 5, 10 mm
( with cross-section height: 0.2, 0.39 ˝ )
Weight/packaging unit
0.26 kg
( 0.6 lb. )
Packaging unit
1 pc(s).
Copper weight (kg per piece)
0.036
Customs tariff number
85369095
EAN
4028177502505
ETIM 7.0
EC001531
ECLASS 8.0
27370304
Product description
SV OM adaptor, 25 A, 690 V, 3-pole, connection cable AWG 12, WH: 45x208 mm, support rail TS 45C

Supplier's Site Datasheet

Technical Specifications

  Rittal North America LLC
Product Category Busbars and Busways
Product Number SV 9340.310
Product Name OM adapter with Connection Cables
Busbar (Conductor) Material Other
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/20 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 3415275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details