ASAP Semiconductor LLC Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 400W Isolated 1 250V 425V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 400W Isolated 1 250V 425V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 50W Isolated 1 180V 375V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 3.3V 50W Isolated 1 180V 375V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 180V 375V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 180V 375V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 180V 375V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 180V 375V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 48V 75W Isolated 1 180V 375V 48V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 48V 75W Isolated 1 180V 375V 48V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 5V 100W Isolated 1 180V 375V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 5V 100W Isolated 1 180V 375V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 5V 50W Isolated 1 180V 375V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 5V 50W Isolated 1 180V 375V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 8V 100W Isolated 1 180V 375V 8V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 8V 100W Isolated 1 180V 375V 8V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... |
| << Prev | Next >> |