ASAP Semiconductor LLC Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 70 80 100 150 200 250 300 350
Product Name Notes
CONVERTER MOD DC/DC 12V 400W Isolated 1 180V 375V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 180V 375V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 500W Isolated 1 180V 375V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 500W Isolated 1 180V 375V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 180V 375V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 180V 375V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 500W Isolated 1 180V 375V 15V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 500W Isolated 1 180V 375V 15V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 100W Isolated 1 9V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 100W Isolated 1 9V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 9V 36V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 9V 36V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 100W Isolated 1 9V 36V 36V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 100W Isolated 1 9V 36V 36V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 100W Isolated 1 9V 36V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 100W Isolated 1 9V 36V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 50W Isolated 1 9V 36V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 50W Isolated 1 9V 36V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...

<< Prev Next >>