ASAP Semiconductor LLC Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 400W Isolated 1 180V 375V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 400W Isolated 1 180V 375V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 400W Isolated 1 180V 375V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 2V 160W Isolated 1 180V 375V 2V - - * 160W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 2V 160W Isolated 1 180V 375V 2V - - * 160W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 200W Isolated 1 180V 375V 3.3V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 200W Isolated 1 180V 375V 3.3V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 264W Isolated 1 180V 375V 3.3V - - * 264W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 264W Isolated 1 180V 375V 3.3V - - * 264W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 400W Isolated 1 180V 375V 36V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 400W Isolated 1 180V 375V 36V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 500W Isolated 1 180V 375V 36V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 500W Isolated 1 180V 375V 36V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... |
| << Prev | Next >> |