ASAP Semiconductor LLC Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 150 200 250 300 350
Product Name Notes
CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 2V 50W Isolated 1 250V 425V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 2V 50W Isolated 1 250V 425V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 250V 425V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 250V 425V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 250V 425V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 250V 425V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 250V 425V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 250V 425V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 75W Isolated 1 250V 425V 36V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 75W Isolated 1 250V 425V 36V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 150W Isolated 1 250V 425V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 150W Isolated 1 250V 425V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...

<< Prev Next >>