Associated Environmental Systems Datasheets for Environmental Test Chambers and Rooms

Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more

Product Name Notes
Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity All chamber components offer maximum resistance to the corrosive effects of moisture combined with...
Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with...
Corrosive atmosphere chambers subject test items to corrosion without introducing other contaminants into the test area. Associated Environmental Systems' salt spray chambers are entirely self-contained. The basic chamber conforms to...
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the...
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft,...
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch...
Thermal Shock Chambers make it possible to automatically and repeatedly transfer a test item from a hot environment to a cold environment or from a cold environment to a hot...