High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
| Associated Environmental Systems | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | FD-549 |
| Product Name | Mechanical Refrigeration Chamber |
| Configuration | Floor; Reach-In |
| Parameters | Temperature |
| Features | Alarm; Programmable; Lights; Recorder (optional feature); Shelves (optional feature); Windows |
| Temperature Control | Heating; Cooling |
| Temperature Range | -37 to 200 C (-35 to 392 F) |