Associated Environmental Systems Mechanical Refrigeration Chamber FD-410

Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Suppliers

Company
Product
Description
Supplier Links
Mechanical Refrigeration Chamber - FD-410 - Associated Environmental Systems
Acton, MA, USA
Mechanical Refrigeration Chamber
FD-410
Mechanical Refrigeration Chamber FD-410
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number FD-410
Product Name Mechanical Refrigeration Chamber
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights; Recorder (optional feature); Shelves (optional feature); Windows
Temperature Control Heating; Cooling
Temperature Range -17 to 200 C (1 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Test Chamber - AV-117-7.5-7.5 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vibration
Features Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Rain Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Features Alarm; Lights
Depth 59.1 inch (1500 mm)
Width 47.2 inch (1200 mm)
View Details
TESTA Reach-In BT -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Humidity Control; Windows
View Details