Associated Environmental Systems Mechanical Refrigeration Chamber SD-503

Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Suppliers

Company
Product
Description
Supplier Links
Mechanical Refrigeration Chamber - SD-503 - Associated Environmental Systems
Acton, MA, USA
Mechanical Refrigeration Chamber
SD-503
Mechanical Refrigeration Chamber SD-503
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number SD-503
Product Name Mechanical Refrigeration Chamber
Configuration Benchtop; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights; Recorder (optional feature); Windows
Temperature Control Heating; Cooling
Temperature Range -37 to 200 C (-35 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Remote Conditioner Chamber - RC-832 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature
Features Alarm; Programmable; Lights; Windows
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Rain Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Features Alarm; Lights
Depth 42.5 inch (1080 mm)
Width 35.4 inch (900 mm)
View Details
SC Walk-In Stability Chambers -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Walk-In
Parameters Temperature; Humidity
View Details