Associated Environmental Systems CO2 or LN2 Cooled Chamber SD-101

Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.
Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Suppliers

Company
Product
Description
Supplier Links
CO2 or LN2 Cooled Chamber - SD-101 - Associated Environmental Systems
Acton, MA, USA
CO2 or LN2 Cooled Chamber
SD-101
CO2 or LN2 Cooled Chamber SD-101
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number SD-101
Product Name CO2 or LN2 Cooled Chamber
Configuration Benchtop; Reach-In
Parameters Temperature
Features Programmable (optional feature); Lights (optional feature); Recorder (optional feature); Shelves (optional feature); Windows (optional feature)
Temperature Control Heating; Cooling
Temperature Range -73 to 538 C (-99 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Chamber SH Series - SH-661 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Benchtop
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Shelves; Windows
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Vibration Test Chamber - CV-16-2-2 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vibration
Features Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter
View Details