Associated Environmental Systems CO2 or LN2 Cooled Chamber SD-601

Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.
Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Suppliers

Company
Product
Description
Supplier Links
CO2 or LN2 Cooled Chamber - SD-601 - Associated Environmental Systems
Acton, MA, USA
CO2 or LN2 Cooled Chamber
SD-601
CO2 or LN2 Cooled Chamber SD-601
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Supplier's Site
Temperature/Humidity Chamber - SD-601 - Associated Environmental Systems
Acton, MA, USA
Temperature/Humidity Chamber
SD-601
Temperature/Humidity Chamber SD-601
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site

Technical Specifications

  Associated Environmental Systems Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms
Product Number SD-601 SD-601
Product Name CO2 or LN2 Cooled Chamber Temperature/Humidity Chamber
Configuration Benchtop; Reach-In Reach-In
Parameters Temperature Temperature
Features Programmable (optional feature); Lights (optional feature); Recorder (optional feature); Shelves (optional feature); Windows (optional feature) Programmable; Lights; Windows
Temperature Control Heating; Cooling Heating; Cooling
Temperature Range -73 to 538 C (-99 to 1000 F) -73 to 538 C (-99 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

84 Cubic Foot Chamber Agree Series - ET84 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature; Humidity (optional feature); Vibration (optional feature)
Features Humidity Control (optional feature); Programmable; Lights; Shelves; Windows
View Details
HALT and HASS Chamber - TC 3.0 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Floor
Parameters Temperature; Vibration
View Details
SC Walk-In Stability Chambers -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Walk-In
Parameters Temperature; Humidity
View Details
MIL-STD 461 & DO-160 Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Emissions; Radiated Immunity
View Details