Associated Environmental Systems Temperature/Humidity Chamber SD-608

Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Suppliers

Company
Product
Description
Supplier Links
Temperature/Humidity Chamber - SD-608 - Associated Environmental Systems
Acton, MA, USA
Temperature/Humidity Chamber
SD-608
Temperature/Humidity Chamber SD-608
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site
CO2 or LN2 Cooled Chamber - SD-608 - Associated Environmental Systems
Acton, MA, USA
CO2 or LN2 Cooled Chamber
SD-608
CO2 or LN2 Cooled Chamber SD-608
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Supplier's Site

Technical Specifications

  Associated Environmental Systems Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms
Product Number SD-608 SD-608
Product Name Temperature/Humidity Chamber CO2 or LN2 Cooled Chamber
Configuration Reach-In Benchtop (optional feature); Floor (optional feature); Reach-In
Parameters Temperature Temperature
Features Programmable; Lights; Windows Programmable (optional feature); Lights (optional feature); Recorder (optional feature); Shelves (optional feature); Windows (optional feature)
Temperature Control Heating; Cooling Heating; Cooling
Temperature Range -73 to 538 C (-99 to 1000 F) -73 to 538 C (-99 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Test Chamber - AV-117-27-27 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vibration
Features Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Thermal Shock Chambers - 512 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 18.1 cubic feet (512 liters)
View Details
TESTA Walk-In BT -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Windows
View Details