Associated Environmental Systems Walk-In Room WR-1182

Description
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. Single-stage mechanical units operate at -35°C and above and two-stage cascade units at below -35°C. Electric heating system provides very accurate and straight line control of temperatures. System is reliable and has a long life. Humidity System choices are the conditioned fine Mist System or the Steam Generator System. Different ranges are available including special dehumidity ranges to 5% RH. Prefabricated room construction consists of modular, sandwich-type panels with a metal skin inside and outside. Panels are easy to ship and assemble. Multipane viewing windows can be ordered in custom sizes. Incandescent or fluorescent lighting is vapor-proofed and sealed. Instrumentation consists of single or two-channel microprocessor programmers with an accuracy of ±.25°C or better at the sensor. Other options include: RS-232C, RS-422A, IEEE-488 interface. Safety standard is a redundant control circuit with its own controller and failsafe contactor. Many other options are available.
Description
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. Single-stage mechanical units operate at -35°C and above and two-stage cascade units at below -35°C. Electric heating system provides very accurate and straight line control of temperatures. System is reliable and has a long life. Humidity System choices are the conditioned fine Mist System or the Steam Generator System. Different ranges are available including special dehumidity ranges to 5% RH. Prefabricated room construction consists of modular, sandwich-type panels with a metal skin inside and outside. Panels are easy to ship and assemble. Multipane viewing windows can be ordered in custom sizes. Incandescent or fluorescent lighting is vapor-proofed and sealed. Instrumentation consists of single or two-channel microprocessor programmers with an accuracy of ±.25°C or better at the sensor. Other options include: RS-232C, RS-422A, IEEE-488 interface. Safety standard is a redundant control circuit with its own controller and failsafe contactor. Many other options are available.

Suppliers

Company
Product
Description
Supplier Links
Walk-In Room WR-1182
Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. Single-stage mechanical units operate at -35°C and above and two-stage cascade units at below -35°C. Electric heating system provides very accurate and straight line control of temperatures. System is reliable and has a long life. Humidity System choices are the conditioned fine Mist System or the Steam Generator System. Different ranges are available including special dehumidity ranges to 5% RH. Prefabricated room construction consists of modular, sandwich-type panels with a metal skin inside and outside. Panels are easy to ship and assemble. Multipane viewing windows can be ordered in custom sizes. Incandescent or fluorescent lighting is vapor-proofed and sealed. Instrumentation consists of single or two-channel microprocessor programmers with an accuracy of ±.25°C or better at the sensor. Other options include: RS-232C, RS-422A, IEEE-488 interface. Safety standard is a redundant control circuit with its own controller and failsafe contactor. Many other options are available.

Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. Single-stage mechanical units operate at -35°C and above and two-stage cascade units at below -35°C. Electric heating system provides very accurate and straight line control of temperatures. System is reliable and has a long life. Humidity System choices are the conditioned fine Mist System or the Steam Generator System. Different ranges are available including special dehumidity ranges to 5% RH. Prefabricated room construction consists of modular, sandwich-type panels with a metal skin inside and outside. Panels are easy to ship and assemble. Multipane viewing windows can be ordered in custom sizes. Incandescent or fluorescent lighting is vapor-proofed and sealed. Instrumentation consists of single or two-channel microprocessor programmers with an accuracy of ±.25°C or better at the sensor. Other options include: RS-232C, RS-422A, IEEE-488 interface. Safety standard is a redundant control circuit with its own controller and failsafe contactor. Many other options are available.

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number WR-1182
Product Name Walk-In Room
Parameters Temperature; Humidity; Corrosion; Processing
Features Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows
Temperature Control Heating; Cooling
Temperature Range -73 to 177 C (-99 to 351 F)
Control Accuracy 0.2 ± °C
Unlock Full Specs
to access all available technical data

Similar Products

34 Cubic Foot Chamber Agree Series - ET34 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature; Humidity (optional feature); Vibration (optional feature)
Features Humidity Control (optional feature); Programmable; Lights; Shelves; Windows
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Vibration Test Chamber - AV-144-7.5-7.5 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vibration
Features Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter
View Details