Associated Environmental Systems CO2 or LN2 Cooled Chamber BD-108

Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.
Description
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Suppliers

Company
Product
Description
Supplier Links
CO2 or LN2 Cooled Chamber - BD-108 - Associated Environmental Systems
Acton, MA, USA
CO2 or LN2 Cooled Chamber
BD-108
CO2 or LN2 Cooled Chamber BD-108
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to direct radiation, open wire nichrome resistance elements combine maximum heat transfer with rapid response time and long operating life, fail-safe high-temperature control guards against damage due to abnormal high temperature extremes, fusible thermal links guard against temperatures exceeding the upper design limits of the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification, doors are gasketed with silicone to handle the expanded range of temperatures, door latches have a quick-action cam mechanism for positive closure, high density low "K" factor, non-settling fiberglass insulation is standard in walls and doors.

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number BD-108
Product Name CO2 or LN2 Cooled Chamber
Configuration Benchtop; Reach-In
Parameters Temperature
Features Programmable (optional feature); Lights (optional feature); Recorder (optional feature); Shelves (optional feature); Windows (optional feature)
Temperature Control Heating; Cooling
Temperature Range -73 to 220 C (-99 to 428 F)
Unlock Full Specs
to access all available technical data

Similar Products

Remote Conditioner Chamber - RC-308-2-2 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity
Features Humidity Control; Programmable
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Thermal Shock Chambers - 100 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 3.5 cubic feet (100 liters)
View Details
TESTACAL 300 Reach-In Climatic Chambers -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Shelves; Windows (optional feature)
View Details