Forced air circulation systems distribute air evenly and constantly recirculate it, maintaining uniform and accurate temperatures and humidity. Temperature Ranges are from -73°C (-100°F) to +85°C. Refrigeration system meets the room's load demand and operates continuously in cooling mode. Single-stage mechanical units operate at -35°C and above and two-stage cascade units at below -35°C. Electric heating system provides very accurate and straight line control of temperatures. System is reliable and has a long life. Humidity System choices are the conditioned fine Mist System or the Steam Generator System. Different ranges are available including special dehumidity ranges to 5% RH. Prefabricated room construction consists of modular, sandwich-type panels with a metal skin inside and outside. Panels are easy to ship and assemble. Multipane viewing windows can be ordered in custom sizes. Incandescent or fluorescent lighting is vapor-proofed and sealed. Instrumentation consists of single or two-channel microprocessor programmers with an accuracy of ±.25°C or better at the sensor. Other options include: RS-232C, RS-422A, IEEE-488 interface. Safety standard is a redundant control circuit with its own controller and failsafe contactor. Many other options are available.
| Associated Environmental Systems | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | WR-1186 |
| Product Name | Walk-In Room |
| Parameters | Temperature; Humidity; Corrosion; Processing |
| Features | Humidity Control; Programmable; Lights; Logger; Recorder; Shelves; Windows |
| Temperature Control | Heating; Cooling |
| Temperature Range | -73 to 177 C (-99 to 351 F) |
| Control Accuracy | 0.2 ± °C |