Associated Environmental Systems Mechanical Refrigeration Chamber SD-302

Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Suppliers

Company
Product
Description
Supplier Links
Mechanical Refrigeration Chamber - SD-302 - Associated Environmental Systems
Acton, MA, USA
Mechanical Refrigeration Chamber
SD-302
Mechanical Refrigeration Chamber SD-302
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number SD-302
Product Name Mechanical Refrigeration Chamber
Configuration Benchtop; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights; Recorder (optional feature); Windows
Temperature Control Heating; Cooling
Temperature Range -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
Photostability Climatic Chamber StabilClima 600 -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature; Humidity
View Details
Temperature/Humidity Chamber Platinum Series - ENZ60-30CW - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Reach-In
Parameters Temperature
Features Programmable; Lights; Shelves; Windows
View Details
RFID Chamber -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Depth 84.0 inch (2134 mm)
Width 60.0 inch (1524 mm)
View Details