Associated Environmental Systems Mechanical Refrigeration Chamber FD-232

Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
Description
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Suppliers

Company
Product
Description
Supplier Links
Mechanical Refrigeration Chamber - FD-232 - Associated Environmental Systems
Acton, MA, USA
Mechanical Refrigeration Chamber
FD-232
Mechanical Refrigeration Chamber FD-232
High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch

Supplier's Site

Technical Specifications

  Associated Environmental Systems
Product Category Environmental Test Chambers and Rooms
Product Number FD-232
Product Name Mechanical Refrigeration Chamber
Configuration Floor; Reach-In
Parameters Temperature
Features Alarm; Programmable; Lights; Recorder (optional feature); Shelves (optional feature); Windows
Temperature Control Heating; Cooling
Temperature Range -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rain Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Features Alarm; Lights
Depth 141.7 inch (3600 mm)
Width 42.5 inch (1080 mm)
View Details
 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Endurance Series - Reach In Temperature Humidity Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Shelves; Windows
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details