Nook Industries, Inc. Precision Locknut - 30° Locking MF 20x1

Description
The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.
Description
The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.

Suppliers

Company
Product
Description
Supplier Links
Precision Locknut - 30° Locking - MF 20x1 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Locknut - 30° Locking
MF 20x1
Precision Locknut - 30° Locking MF 20x1
The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.

The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Precision Locknuts
Product Number MF 20x1
Product Name Precision Locknut - 30° Locking
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 20 mm
Assembly Slots
Locking Style Peripheral Screws
Unlock Full Specs
to access all available technical data

Similar Products

KTR Clamping Nuts -  - KTR Corporation
KTR Corporation
Specs
Design Units Metric
View Details
Locknuts -  - SPIETH-Maschinenelemente GmbH & Co. KG
SPIETH-Maschinenelemente GmbH & Co. KG
Specs
Design Units Metric
Assembly Holes in face.; Holes in periphery.; Slots (optional feature)
Major Thread Diameter 0.3937 to 14.96 inch (10 to 380 mm)
View Details
Precision Locknut - 30° Locking - TMF 35x1.5 - Nook Industries, Inc.
Specs
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 35 mm
View Details
NTE Series - WY**NTE-2206 - Wyandotte Industries, Inc.
Wyandotte Industries, Inc.
Specs
Design Units English
Locking Style None
Thread Direction Right Hand Thread.
View Details