Nook Industries, Inc. Precision Locknut - 30° Locking TMF 160x3

Description
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.
Description
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

Suppliers

Company
Product
Description
Supplier Links
Precision Locknut - 30° Locking - TMF 160x3 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Locknut - 30° Locking
TMF 160x3
Precision Locknut - 30° Locking TMF 160x3
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Precision Locknuts
Product Number TMF 160x3
Product Name Precision Locknut - 30° Locking
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 160 mm
Assembly Holes in periphery.
Locking Style Peripheral Screws
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Spindle Locknuts - Metric - Taper Line, Inc.
Specs
Design Units Metric
Assembly Holes in periphery.
Locking Style Peripheral Screws
View Details
BHI-11 - Bearhug - Whittet-Higgins Company
Whittet-Higgins Company
Specs
Design Units English; Metric (optional feature)
Bearing Locknut Bearing Locknut
Bearing Bore Size 55mm
View Details
Locknuts -  - SPIETH-Maschinenelemente GmbH & Co. KG
SPIETH-Maschinenelemente GmbH & Co. KG
Specs
Design Units Metric
Assembly Holes in face.; Holes in periphery.; Slots (optional feature)
Major Thread Diameter 0.3937 to 14.96 inch (10 to 380 mm)
View Details
Precision Locknut - Axial Locking - MKR 65x2 - Nook Industries, Inc.
Specs
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 65 mm
View Details