The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Precision Locknuts |
| Product Number | MF 65x2 |
| Product Name | Precision Locknut - 30° Locking |
| Design Units | Metric |
| Bearing Locknut | Bearing Locknut |
| Bearing Bore Size | 65 mm |
| Assembly | Slots |
| Locking Style | Peripheral Screws |