Nook Industries, Inc. Precision Locknut - 30° Locking TMF 170x3

Description
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.
Description
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

Suppliers

Company
Product
Description
Supplier Links
Precision Locknut - 30° Locking - TMF 170x3 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Locknut - 30° Locking
TMF 170x3
Precision Locknut - 30° Locking TMF 170x3
The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Precision Locknuts
Product Number TMF 170x3
Product Name Precision Locknut - 30° Locking
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 170 mm
Assembly Holes in periphery.
Locking Style Peripheral Screws
Unlock Full Specs
to access all available technical data

Similar Products

Precision Locknut - 30° Locking - TMF 30x1.5 - Nook Industries, Inc.
Specs
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 30 mm
View Details
KTR Clamping Nuts -  - KTR Corporation
KTR Corporation
Specs
Design Units Metric
View Details
NU Series - WY**NU-3604 - Wyandotte Industries, Inc.
Wyandotte Industries, Inc.
Specs
Design Units English
Locking Style None
Thread Direction Right Hand Thread.
View Details
Peripheral Spindle Locknuts - Inch - Taper Line, Inc.
Specs
Design Units English
Assembly Holes in periphery.
Locking Style Peripheral Screws
View Details