The series MR locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 90o. This design offers reduced axial space requirements, which limits its use to applications where the locking pegs are accessible. The reduced axial length also reduces the axial loading capacity. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 6 to 200 mm bore.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Precision Locknuts |
| Product Number | MR 20x1 |
| Product Name | Precision Locknut - Radial Locking |
| Design Units | Metric |
| Bearing Locknut | Bearing Locknut |
| Bearing Bore Size | 20 mm |
| Assembly | Slots |
| Locking Style | Peripheral Screws |