Nook Industries, Inc. Precision Locknut - 30° Locking SFZ 75x2

Description
The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.
Description
The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

Suppliers

Company
Product
Description
Supplier Links
Precision Locknut - 30° Locking - SFZ 75x2 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Locknut - 30° Locking
SFZ 75x2
Precision Locknut - 30° Locking SFZ 75x2
The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Precision Locknuts
Product Number SFZ 75x2
Product Name Precision Locknut - 30° Locking
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 75 mm
Assembly Slots
Locking Style Peripheral Screws
Unlock Full Specs
to access all available technical data

Similar Products

KTR Clamping Nuts -  - KTR Corporation
KTR Corporation
Specs
Design Units Metric
View Details
DIN 985 Series - WY**D985-24 x 300 - Wyandotte Industries, Inc.
Wyandotte Industries, Inc.
Specs
Design Units Metric
Locking Style None
Thread Direction Right Hand Thread.
View Details
Peripheral Spindle Locknuts - Inch - Taper Line, Inc.
Specs
Design Units English
Assembly Holes in periphery.
Locking Style Peripheral Screws
View Details
Precision Locknut - Axial Locking - MKR 200x3 - Nook Industries, Inc.
Specs
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 200 mm
View Details