The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 25 to 200 mm bore.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Precision Locknuts |
| Product Number | TMF 70x1.5 |
| Product Name | Precision Locknut - 30° Locking |
| Design Units | Metric |
| Bearing Locknut | Bearing Locknut |
| Bearing Bore Size | 70 mm |
| Assembly | Holes in periphery. |
| Locking Style | Peripheral Screws |