KHK USA, Inc. Datasheets for Bevel and Miter Gears
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
Bevel and Miter Gears: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A spiral miter gear with a helix angle less than 10 °. Receives forces from the same direction as straight miter gears receive and have excellent precision properties. Notice: This... | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. Notice: This product is discontinued, but will be available on a made to order custom basis... | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. Notice: This product is discontinued. Please contact KHK for alternative solutions by calling 516-248-3850 or by... | |
|
KHK SMS1.5-20LJ10, Module 1.5, 20 Tooth, Left Hand, Carbon Steel Spiral Miter Gears -- sms1-5-20lj10
|
Large numbers of teeth and modules are offered in these affordable spiral miter gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... |
| Popular straight miter for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory... | |
| Stainless steel products, usable without remachining. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303’s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303’s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is... | |
| Suitable for food machinery due to SUS303\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Usable without remachining, offered in 3 bore sizes. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| << Prev |