Reasonably priced ground gear, yet remachinable except for the gear teeth.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | smsg1-25l |
| Product Name | KHK SMSG1-25L, Module 1, 25 Tooth, Left Hand, Ground Carbon Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |