Large numbers of teeth and modules are offered in these affordable spiral miter gears.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sms5-25lj32 |
| Product Name | KHK SMS5-25LJ32, Module 5, 25 Tooth, Left Hand, Carbon Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |