Suitable for food machinery due to SUS303\'s rust-resistant quality.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sub3-4515 |
| Product Name | KHK SUB3-4515, Module 3, 45 Tooth, Stainless Steel Bevel Gears |
| Gear Type | Other; Bevel Gears |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; Stainless; SUS303 (AISI 303) Stainless Steel |