Suitable for food machinery due to SUS303’s rust-resistant quality.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sum1-30 |
| Product Name | KHK SUM1-30, Module 1, 30 Tooth, Stainless Steel Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |