Stainless steel products, usable without remachining.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | suma2-20 |
| Product Name | KHK SUMA2-20, Module 2, 20 Tooth, Finished Bore Stainless Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |