Large numbers of teeth and modules are offered in these affordable spiral miter gears.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sms6-25l |
| Product Name | KHK SMS6-25L, Module 6, 25 Tooth, Left Hand, Carbon Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |