Reasonably priced ground gear, yet remachinable except for the gear teeth.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | smsg5-25r |
| Product Name | KHK SMSG5-25R, Module 5, 25 Tooth, Right Hand, Ground Carbon Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Features | Ground Teeth |