Reasonably priced ground gear, yet remachinable except for the gear teeth.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | smsg3-5-25lj28 |
| Product Name | KHK SMSG3.5-25LJ28, Module 3.5, 25 Tooth, Left Hand, Ground Carbon Steel Spiral Miter Gears |
| Gear Type | Other; Miter Gears |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |