SensorsONE, Ltd. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| If you are looking for miniature pressure transducer, you are already restricted on size, weight or number of sensors you can use. The ASMT combines both pressure and temperature measurement... | |
| In addition to freshwater applications where a stainless steel housing is adequate for most applications, the S12C can be supplied with a Duplex stainless steel housing for offshore oil rig... | |
| The 33X digital pressure sensor incorporates silicon strain gauge sensing technology and digital characterisation techniques to produce a highly accurate pressure sensor over a wide temperature range. The optional USB... | |
| The 35X flush diaphragm digital output pressure sensor is accurate to 0.05% of full scale over a 10 to 40degC temperature range or can be widened to 0.1% over -10... | |
| The 41 X digital low pressure transducer incorporates a capacitive ceramic diaphragm specifically designed for measuring low pressures. The capacitance sensing technology also offers a high overpressure rating to protect... | |
| The all stainless steel 316L DMD 331 wet wet differential pressure sensor is suitable for use with compatible liquids down to relatively low differential pressures. The lowest possible scaled pressure... | |
| The AS autosport pressure transducer has a sub-miniature size specially designed for car racing, rallying, truck racing, motorbike racing, powerboat racing and all other competitive motorsport applications. A wide range... | |
| The ASM miniature size pressure sensor is designed for research, car racing and on-vehicle applications which require low weight and small volume. The ASM has an amplifed output compatible with... | |
| The DMD 341 is a very small compressed air differential pressure sensor suited to installations inside compact systems requiring many sensors for monitoring the switching and delivery of compressed air... | |
| The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint. For high temperature... | |
| The DMP 304 is specically designed for extreme high pressure and utilises a highly trusted foil strain gauge technology which is bonded to an all welded stainless steel 17-14PH sensing... | |
| The DMP333i has an all stainless steel 316 construction which includes a repeatable high precision silicon strain gauge sensing diaphragm. The precise output from the silicon chip sensor is further... | |
| THe DMP334 has a robust all stainless steel construction for use on high range hydraulic equipment. A high performance thin film sensing element provides a strong mechanical design with no... | |
| The DMP343 pneumatic pressure sensor uses a highly linear exposed piezoresistive silicon element to measure the pressure of air, gases and non-aggressive low viscosity fluids. Using an exposed silicon diaphragm... | |
| The IMCL low cost water proof liquid level sensor is designed for end user or OEM applications which require a low cost submersible sensor with a durable design and a... | |
| The IMP LR pressure transducer has a silicon semiconductor strain gauge sensor element sealed inside an oil filled pressure capsule which produces a high output sensitivity which is particularly advantageous... | |
| The IMP millivolt output pressure transducer includes a ceramic thick film strain gauge sensor element which has very high corrosion tolerance when used with aggressive media. The IMP ceramic strain... | |
| The IMP pressure sensor has a 303 stainless steel body housing and pressure connector as standard. For more corrosive applications it is possible to supply with a 316 or a... | |
| The IMSL submersible pressure sensor utilises a silicon strain gauge sensing element which offers a very linear accuracy performance over the hydrostatic pressure range with minimal hysteresis and repeatability errors. | |
| The PD33X differential digital pressure sensor incorporates semiconductor strain gauge sensing technology and digital compensation techniques to produce a highly precise pressure transducer over a wide temperature range. The optional... | |
| The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor... | |
| The TPF flush mV output pressure sensor has an exposed stainless steel 17-4 PH diaphragm which has been developed for use with high viscosity fluids up to a temperature of... | |
| The TPS strain gauge pressure sensor utilises a robust stainless steel 17-4PH diaphragm with bonded foil strain gauges, and incorporates an innovative mechanical design which makes the sensor insensitive to... | |
| The TPSA precision high pressure transducer utilises a robust stainless steel 17-4 PH diaphragm with bonded foil strain gauges, and incorporates an innovative mechanical design which makes the sensor insensitive... | |
| These low cost OEM sensor packages have minimal signal conditioning which provides a low powered ratiometric mV/V output sensitivity that is ideal for applications where the sensor will be integrated... | |
| This SDI12 digital water level sensor is made mostly from stainless steel 316L for long lasting protection agasinst corrosion whilst permanently immersed in freshwater. A silicon chip sensing element is... | |
| Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over... |