SensorsONE, Ltd. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The tape can be supplied graduated in either metric or imperial units and is made from Kevlar reinforced polyethylene with stainless steel conductors for the probe connections. The probe is... | |
| The water level tape reel unit includes a submersible sensor which is lower into the well or borehole unitl the buzzer sounds and the LED bulb lights up indicating that... |