SensorsONE, Ltd. Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The CNS Rangeable Low Level Transducers are specifically designed for shallow depth measurements in rivers, weirs and open channels. The CNS low level sensor has an all stainless steel construction... | |
| The KL1 enclosure is made from a die cast aluminium with a grey powder coating. The internal environment is sealed to IP66 to prevent dust or moisture ingress. A PTFE... | |
| The LMK 306 ground water level transmitter has a 316L stainless steel body with a water tight electrical connection for permanent submersion in freshwater. The sensing element is an Alumina... | |
| The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The... | |
| The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The... | |
| The LMK 807 chemical resistant immersible level sensor includes a ceramic pressure sensing diaphragm which has a high corrosion resistant to most chemicals. For waste-water applications the ceramic sensing element... | |
| The LMK 809 chemical resistant immersible level sensor includes a ceramic pressure sensing diaphragm which is highly corrosion resistant to most chemicals. For waste-water applications the ceramic sensing element of... | |
| The LMK351 high abrasion resistant level sensor incorporates ceramic capacitance diaphragm technology which exhibits high accuracy and over-pressure at low liquid levels. The capacitive aluminium oxide (Al2O3) ceramic sensing diaphragm... | |
| The LMK382 waste water level sensor has a stainless steel housing and a flush ceramic diaphragm which prevents clogging and facilitates cleaning. | |
| The LMP 305 bore-hole level sensor has a 316 stainless steel body with IP68 sealing for permanent immersion in water. The sensing element is a miniature silicon chip diaphragm which... | |
| The LMP 307 submersible level transmitter is a general purpose sensor for measuring the level of fresh water or other mildly corrosive liquids. The LMP-307 submersible level transmitter can be... |