SensorsONE, Ltd. DMK331P Flush Diaphragm Pressure Sensor DMK331P Flush Diaphragm Pressure Sensor

Description
The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint. For high temperature applications a cooling element can be specified allowing the DMK 331P flush pressure transmitter to be used on temperatures up to 300 degrees Celsius or 570 degrees Fahrenheit. The DMK331P flush pressure sensor can be provided with hazardous area certification for use in zones where flammable gases could be present.
Description
The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint. For high temperature applications a cooling element can be specified allowing the DMK 331P flush pressure transmitter to be used on temperatures up to 300 degrees Celsius or 570 degrees Fahrenheit. The DMK331P flush pressure sensor can be provided with hazardous area certification for use in zones where flammable gases could be present.

Suppliers

Company
Product
Description
Supplier Links
DMK331P Flush Diaphragm Pressure Sensor - DMK331P Flush Diaphragm Pressure Sensor - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
DMK331P Flush Diaphragm Pressure Sensor
DMK331P Flush Diaphragm Pressure Sensor
DMK331P Flush Diaphragm Pressure Sensor DMK331P Flush Diaphragm Pressure Sensor
The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint. For high temperature applications a cooling element can be specified allowing the DMK 331P flush pressure transmitter to be used on temperatures up to 300 degrees Celsius or 570 degrees Fahrenheit. The DMK331P flush pressure sensor can be provided with hazardous area certification for use in zones where flammable gases could be present.

The DMK-331-P viscous media pressure transmitter is designed for use with media which is likely to clog a pressure connection such as paper pulp, adhesives and paint.

For high temperature applications a cooling element can be specified allowing the DMK 331P flush pressure transmitter to be used on temperatures up to 300 degrees Celsius or 570 degrees Fahrenheit.

The DMK331P flush pressure sensor can be provided with hazardous area certification for use in zones where flammable gases could be present.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Sensors
Product Number DMK331P Flush Diaphragm Pressure Sensor
Product Name DMK331P Flush Diaphragm Pressure Sensor
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10226404-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details
Pressure transducer P3MBP/200bar - 1-P3MBP/200BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details