SensorsONE, Ltd. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Battery powered LCD display pressure gauge for displaying readings in bar, mbar, psi, mWG, inHg, cmHg, mmHg, kPa and MPa units, all selectable by the user via the front panel... | |
| LEO 1 digital pressure gauge can be permanently mounted as an alternative to an analogue dial pressure gauge or used as a convenient portable digital pressure test gauge. The LEO1... | |
| LEO 2 digital pressure gauge can be permanently mounted as an alternative to an analogue dial pressure gauge or used as a convenient portable digital pressure test gage. The LEO2... | |
| LEX1 high precision digital pressure gauge is a convenient portable digital pressure comparator which can be mounted on top of a calibration hand pump for high accuracy pressure calibrations. The... | |
| The 2000 battery powered digital manometer is housed in a rugged IP67 water resistant enclosure with options to include a rubber boot protection cover for added protecion against impacts. A... | |
| The Baroli 05P is designed for process and test measurements where the media is too thick and requires an open diaphragm to ensure the gauge is able to respond quickly... | |
| The Baroli industrial digital pressure gauge has a ceramic thick film strain gauge element for medium accuracy and lower cost industrial applications. A 41/2 digit LCD display for the pressure... | |
| The Baroli precision digital pressure gauge has a semiconductor strain gauge element incorporated into a stainless steel capsule offering an accuracy of 0.125% FS BSL for applications where accurate measurements... | |
| The DM 10 battery powered digital pressure gauge is compact and lightweight making it ideal for applications on mobile pressure monitoring equipment. Once installed the displayed reading can be rotated... | |
| The DPG-2400 digital pressure indicator has a 5 digit monochrome LCD display with white LED backlight and is powered by 12Vdc via the supplied power adaptor. A simple to use... | |
| The LEO 3 loop powered pressure gauge is externally protected to IP65 and a Binder 723 5 pin connector on the back of the case provides connection for the series... | |
| The P200 IS ATEX approved digital manometer can be used in hazardous areas which may contain flammable and explosive gases requiring certification up to EEx ia IIC T4. For outdoor... | |
| The P4 hazardous area portable digital manometer has an accuracy of 0.1% or 0.05% full scale which is adequate for calibrating most pressure sensors, switches and gauges. The display functions... |