SensorsONE, Ltd. Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| The display of the 40B 96 strain gauge readout is fully configurable via the IP65 front panel keypad to set the alarm trigger points, decimal point position, sampling rate, resolution,... | |
| The readings of the 40B 48 millivolt input digital indicator are settable via the IP 65 face panel controls to adjust the relay trip points, decimal place, display update rate,... |