SensorsONE, Ltd. Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The ATM-T pressure and temperature transmitter combines the measurement of two process parameters in one device saving installation time and space. The sensor measures pressure via an oil filled silicon... | |
| The TS100 temperature transmitter includes a PT100 temperature which is inserted into the probe tip which protrudes from the thread fitting. The wetted materials are all stainless steel 316L with... |