The IMCL low cost water proof liquid level sensor is designed for end user or OEM applications which require a low cost submersible sensor with a durable design and a medium grade accuracy performance. Threee different choices of housing, seals and cable are possible with the IMCL to provide 27 different configurations to suit a wide range of liquid media compatibility.
A high pressure water tight seal protects the signal conditioning electronics from leaking down to depths up to 100 metres (328 feet). The electronics are also protected from lightning induced voltage surges to reduce the risk of damage at exposed locations such as landfill sites and reservoirs.
The electrical signal of IMCL low cost IP68 hydrostatic level sensor can be a low power consumption millivolt output for connection to battery powered telemetry monitoring system or logging instrumentation. For process applications such as water treatment, landfill sites or tank storage a 4-20mA can be specified for transmitting a level reading from one side of a site to another through analogue signal cable wires.
| SensorsONE, Ltd. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | IMCL Low Cost Submersible Pressure Sensor |
| Product Name | IMCL Low Cost Submersible Pressure Sensor |
| Device Category | Sensor (optional feature) |