SensorsONE, Ltd. Datasheets for Digital Readouts
Digital readouts are specialized displays for position and dimension readings from inspection gages and linear scales, or rotary encoders on machine tools.
Digital Readouts: Learn more
| Product Name | Notes |
|---|---|
| AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to... | |
| The 2400 digital panel indicator has a single 5 digit red LED display which can be switched to read out any of the 4 input or maths function channels. The... | |
| The display of the 40B 96 strain gauge readout is fully configurable via the IP65 front panel keypad to set the alarm trigger points, decimal point position, sampling rate, resolution,... | |
| The PA 430 is fully compatible with the DMP and DMK series of pressure transmitters and LMP/LMK series of liquid level transmitters with a DIN, M12 or Binder electrical connector. | |
| The readings of the 40B 48 millivolt input digital indicator are settable via the IP 65 face panel controls to adjust the relay trip points, decimal place, display update rate,... | |
| The SRP N118 IP65 protected digital indicator can be used to power and read the output of any type sensor that has a 4-20mA current loop including pressure, liquid level,... |