SensorsONE, Ltd. PD39X Twin Absolute Digital DP Sensor PD39X Twin Absolute Digital DP Sensor

Description
Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over temperature as well as pressure the temperature reading for each absolute sensor can also be measured via the RS485 digital interface. If supplied with the RS232 or USB converter box the PD39X twin absolute digital dp sensor can be used with PC software that has been custom designed for easy installation and operation with the sensor so that the user can be up and running on a computer within a few minutes. The PC software enables live readings to be displayed in real time for any of the measurement channels. The display window can also be configured to dispaly graph plots as the data is collected.
Description
Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over temperature as well as pressure the temperature reading for each absolute sensor can also be measured via the RS485 digital interface. If supplied with the RS232 or USB converter box the PD39X twin absolute digital dp sensor can be used with PC software that has been custom designed for easy installation and operation with the sensor so that the user can be up and running on a computer within a few minutes. The PC software enables live readings to be displayed in real time for any of the measurement channels. The display window can also be configured to dispaly graph plots as the data is collected.

Suppliers

Company
Product
Description
Supplier Links
PD39X Twin Absolute Digital DP Sensor - PD39X Twin Absolute Digital DP Sensor - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
PD39X Twin Absolute Digital DP Sensor
PD39X Twin Absolute Digital DP Sensor
PD39X Twin Absolute Digital DP Sensor PD39X Twin Absolute Digital DP Sensor
Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over temperature as well as pressure the temperature reading for each absolute sensor can also be measured via the RS485 digital interface. If supplied with the RS232 or USB converter box the PD39X twin absolute digital dp sensor can be used with PC software that has been custom designed for easy installation and operation with the sensor so that the user can be up and running on a computer within a few minutes. The PC software enables live readings to be displayed in real time for any of the measurement channels. The display window can also be configured to dispaly graph plots as the data is collected.

Two absolute pressure sensors are digitally characterised and the readings subtracted within the sensors software to produce a high accuracy differential pressure reading. Since the sensor is digitally characterised over temperature as well as pressure the temperature reading for each absolute sensor can also be measured via the RS485 digital interface.

If supplied with the RS232 or USB converter box the PD39X twin absolute digital dp sensor can be used with PC software that has been custom designed for easy installation and operation with the sensor so that the user can be up and running on a computer within a few minutes. The PC software enables live readings to be displayed in real time for any of the measurement channels. The display window can also be configured to dispaly graph plots as the data is collected.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Sensors
Product Number PD39X Twin Absolute Digital DP Sensor
Product Name PD39X Twin Absolute Digital DP Sensor
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP214N2611XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details